The NPD8-80-4000-30-S is an 8-way power divider/combiner operating from 80 MHz to 4 GHz, with 50 Ω impedance, designed for amplifier, mixer, antenna, and test applications. It features a maximum insertion loss of 6.6 dB, input VSWR of 1.55 max, output VSWR of 1.25 max, and minimum isolation of 13 dB from 80 to 140 MHz and 20 dB from 140 to 4000 MHz. Amplitude balance is 0.4 dB max with phase balance of ±8°. The device handles 30 W average power as a divider and 2 W as a combiner. It uses SMA female connectors, measures 332 × 164 × 12 mm, weighs 1.65 kg, and is mounted via four ϕ4.4 mm through-holes. Operating temperature ranges from -45℃ to +85℃.
kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD8-80-4000-30-S |
| Product Name | 8-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 8-Way |
| Connectors | SMA; SMA |
| Frequency | 80.00 to 4000.00 MHz |
| Insertion Loss | 6.60 dB |