The NPD8-750-1710 is an 8-way power divider/combiner designed for operation between 0.75 GHz and 1.71 GHz with 50 Ω impedance. It has a maximum insertion loss of 0.6 dB, input and output VSWR of 1.2:1, minimum isolation of 20 dB, amplitude balance of 0.3 dB, and phase balance of ±3°. It supports up to 30 W average power as a divider and 2 W as a combiner. The device measures 70×112×12 mm and uses SMA female connectors with four 3.2 mm through-holes for mounting. Operating temperature ranges from -35°C to +75°C.
kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD8-750-1710 |
| Product Name | 8-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 8-Way |
| Connectors | SMA; SMA |
| Frequency | 750.00 to 1710.00 MHz |
| Insertion Loss | 0.60 dB |