The NPD8-700-4000 is an 8-way power divider/combiner for frequencies from 0.7 to 4 GHz, with a maximum insertion loss of 1.8 dB, input VSWR of 1.3, output VSWR of 1.2, and minimum isolation of 20 dB. It maintains amplitude balance within ±0.4 dB and phase balance within ±4°, with 50 Ω impedance. The device handles up to 30 W average power as a divider and 2 W as a combiner. It features N female connectors, measures 100 × 200 × 20 mm excluding connectors, and mounts via four 4.2 mm through-holes. Operating temperature ranges from -35 to +75 °C.
kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD8-700-4000 |
| Product Name | 8-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 8-Way |
| Connectors | Type N; N |
| Frequency | 700.00 to 4000.00 MHz |