The NPD8-700-3000 is an 8-way power divider/combiner operating from 0.7 to 3 GHz with a 50 Ω impedance, designed for applications such as amplifiers, mixers, and antennas. It is mounted using four 3.2 mm through-holes and supports a maximum average power of 30 W as a divider or 2 W as a combiner. Insertion loss is 1.0 dB maximum with SMA connectors and 1.2 dB maximum with N connectors. Input VSWR is 1.3 maximum, output VSWR is 1.2 maximum, isolation is 20 dB minimum, amplitude balance is 0.3 dB maximum (SMA) or 0.4 dB maximum (N), and phase balance is ±4°. Operating temperature ranges from -35°C to +75°C.
kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD8-700-3000 |
| Product Name | 8-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 8-Way |
| Connectors | SMA (optional feature); Type N (optional feature); SMA, N |
| Frequency | 700.00 to 3000.00 MHz |
| Insertion Loss | 1.20 dB |