The NPD8-500-6000-30-S is an 8-way power divider/combiner operating from 0.5 to 6 GHz with 50 Ω impedance, designed for applications such as amplifiers, mixers, and antennas. It is packaged with four 3.2 mm through-hole mounting points and has a maximum average power handling of 30 W as a divider or 2 W as a combiner. Electrical performance includes a maximum insertion loss of 3.2 dB, input and output VSWR of 1.6:1, minimum isolation of 15 dB, amplitude balance of 1.0 dB, and phase balance of ±10°. The operating temperature range is -30 to +70 °C.
kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD8-500-6000-30-S |
| Product Name | 8-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 8-Way |
| Connectors | SMA, F |
| Frequency | 500.00 to 6000.00 MHz |
| Insertion Loss | 6.80 dB |