The NPD8-500-4000 is an 8-way power divider/combiner designed for operation from 0.5 to 4 GHz with a 50 Ω impedance. It features a maximum insertion loss of 2.3 dB, input VSWR of 1.3, output VSWR of 1.2, and minimum isolation of 20 dB. Amplitude balance is within 0.2 dB and phase balance is within ±4°. The device handles a maximum average power of 30 W as a divider and 2 W as a combiner. It is housed in a 110 × 126 × 12 mm enclosure with SMA female connectors and mounting via four 3.2 mm through-holes. Operating temperature ranges from -45 to +75 °C.
kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD8-500-4000 |
| Product Name | 8-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 8-Way |
| Connectors | SMA; SMA |
| Frequency | 500.00 to 4000.00 MHz |
| Insertion Loss | 2.30 dB |