The NPD8-500-2000-30-S is an 8-way power divider/combiner operating from 0.5 to 2 GHz with a 50 Ω impedance, designed for use in amplifiers, mixers, antennas, and laboratory test applications. It is housed in a 123 x 120 x 12 mm enclosure with SMA female connectors and mounted via four 3.2 mm through-holes. Maximum insertion loss is 1.5 dB, input VSWR is 1.3, output VSWR is 1.2, isolation is 20 dB minimum, amplitude balance is 0.4 dB maximum, and phase balance is ±4°. It handles up to 30 W average power as a divider and 2 W as a combiner. Operating temperature ranges from -35 °C to +75 °C.
kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD8-500-2000-30-S |
| Product Name | 8-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 8-Way |
| Connectors | SMA; SMA |
| Frequency | 500.00 to 2000.00 MHz |
| Insertion Loss | 1.50 dB |