kTB Solutions 8-Way Power Dividers/Combiners NPD8-5-1000-1-S

Description
kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.
Request a Quote
Description
kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NPD8-5-1000-1-S is an 8-way power divider/combiner operating from 0.005 to 1 GHz with 50 Ω impedance, designed for use in amplifiers, mixers, antennas, and laboratory testing. It features a maximum insertion loss of 3 dB, input and output VSWR of 1.5:1, minimum isolation of 18 dB, amplitude balance of 0.5 dB max, and phase balance of ±10°. The unit has an average power rating of 1 W as a divider and 0.5 W as a combiner. Measuring 120×32×13 mm, it is mounted via two 3 mm through-holes and uses SMA female connectors. The operating temperature range is -35°C to +75°C, and the weight is 200 g.

Datasheet Summary
Powered by GS/AI

The NPD8-5-1000-1-S is an 8-way power divider/combiner operating from 0.005 to 1 GHz with 50 Ω impedance, designed for use in amplifiers, mixers, antennas, and laboratory testing. It features a maximum insertion loss of 3 dB, input and output VSWR of 1.5:1, minimum isolation of 18 dB, amplitude balance of 0.5 dB max, and phase balance of ±10°. The unit has an average power rating of 1 W as a divider and 0.5 W as a combiner. Measuring 120×32×13 mm, it is mounted via two 3 mm through-holes and uses SMA female connectors. The operating temperature range is -35°C to +75°C, and the weight is 200 g.

Suppliers

Company
Product
Description
Supplier Links
8-Way Power Dividers/Combiners - NPD8-5-1000-1-S - kTB Solutions
San Jose, CA, United States
8-Way Power Dividers/Combiners
NPD8-5-1000-1-S
8-Way Power Dividers/Combiners NPD8-5-1000-1-S
kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.

kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Power Dividers and RF Power Combiners
Product Number NPD8-5-1000-1-S
Product Name 8-Way Power Dividers/Combiners
0º Power Divider Division: 8-Way
Connectors SMA; SMA
Frequency 5.00 to 1000.00 MHz
Insertion Loss 3.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

16-Way Power Dividers/Combiners - NPD16-5000-18000-20-S - kTB Solutions
Specs
0º Power Divider Division: 16-Way
Connectors SMA; SMA
Frequency 5000.00 to 18000.00 MHz
View Details
16-Way Power Dividers/Combiners - NPD16-0-3000-2-S - kTB Solutions
Specs
0º Power Divider Division: 16-Way
Connectors SMA; SMA
Frequency 0.00 to 3000.00 MHz
View Details
32-Way Power Dividers/Combiners - NPD32-700-3000-30-S - kTB Solutions
Specs
0º Power Divider Division: 32-Way
Connectors SMA; SMA
Frequency 700.00 to 300.00 MHz
View Details
3-Way Power Dividers/Combiners - NPD3-2000-4000-20-S - kTB Solutions
Specs
0º Power Divider Division: 3-Way
Connectors SMA; SMA
Frequency 2000.00 to 4000.00 MHz
View Details