The NPD8-4900-5900-30-S is an 8-way power divider/combiner designed for operation between 4.9 GHz and 5.9 GHz with a maximum insertion loss of 0.8 dB, input VSWR of 1.3, and output VSWR of 1.2. It provides a minimum isolation of 20 dB, amplitude balance of 0.3 dB, and phase balance of ±3°, with 50 Ω impedance. The device handles up to 30 W average power as a divider and 2 W as a combiner. It features SMA female connectors, measures 63 × 108 × 10 mm excluding connectors, and is mounted via four 2.8 mm through-holes. Operational temperature ranges from -45°C to +85°C.
kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD8-4900-5900-30-S |
| Product Name | 8-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 8-Way |
| Connectors | SMA; SMA |
| Frequency | 4900.00 to 5900.00 MHz |
| Insertion Loss | 0.80 dB |