The NPD8-450-6000 is an 8-way power divider/combiner operating from 0.45 to 6 GHz, designed for applications such as amplifiers, mixers, antennas, and laboratory testing. It features a 120×120×12 mm housing with SMA female connectors and four 3.2 mm through-hole mounting points. The device has a maximum insertion loss of 3.2 dB, input VSWR of 1.35, output VSWR of 1.3, minimum isolation of 18 dB, amplitude balance of 0.3 dB, and phase balance of ±4°. It supports 50 Ω impedance with a maximum average power of 30 W as a divider and 2 W as a combiner. Operation temperature ranges from -35 to +75 °C.
kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD8-450-6000 |
| Product Name | 8-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 8-Way |
| Connectors | SMA; SMA |
| Frequency | 450.00 to 6000.00 MHz |
| Insertion Loss | 3.20 dB |