The NPD8-400-6000-80-S is an 8-way power divider/combiner designed for frequencies from 0.4 to 6 GHz, with 50 Ω impedance and SMA female connectors. It measures 324 × 185 × 14 mm and weighs 1500 g, mounted via four 4.4 mm through-holes. Maximum insertion loss is 6 dB, input VSWR is 1.6 max. from 400 to 500 MHz and 1.3 max. from 500 to 6000 MHz, and output VSWR is 1.25 max. Isolation is 18 dB min., amplitude balance is 0.3 dB max., and phase balance is ±6°. Maximum average power is 80 W as a divider and 5 W as a combiner. Operating temperature ranges from -45 to +85 °C.
kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD8-400-6000-80-S |
| Product Name | 8-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 8-Way |
| Connectors | SMA; SMA |
| Frequency | 400.00 to 6000.00 MHz |
| Insertion Loss | 6.00 dB |