The NPD8-300-6000-30-S is an 8-way power divider/combiner operating from 0.3 to 6 GHz with a maximum insertion loss of 5.2 dB, input VSWR of 1.4, output VSWR of 1.3, and isolation of at least 18 dB. It maintains an amplitude balance of 0.4 dB maximum and phase balance within ±5°, with 50 Ω impedance. The device handles up to 30 W average power as a divider and 2 W as a combiner. Installed via four 3.2 mm through-holes, it measures 176 × 120 × 12 mm and uses SMA female connectors. Operating temperature ranges from -35 °C to +75 °C.
kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD8-300-6000-30-S |
| Product Name | 8-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 8-Way |
| Connectors | SMA; SMA |
| Frequency | 300.00 to 6000.00 MHz |
| Insertion Loss | 5.20 dB |