The NPD8-300-3000 is an 8-way power divider/combiner designed for operation from 0.3 to 3 GHz with a 50 Ω impedance. It features a maximum insertion loss of 3 dB, input VSWR of 1.35, output VSWR of 1.25, and minimum isolation of 20 dB. Amplitude balance is within 0.3 dB max, and phase balance is ±4°. The device handles up to 30 W average power as a divider and 2 W as a combiner, with SMA female connectors and mechanical dimensions of 163 × 120 × 12 mm. It is mounting-ready via four 3.4 mm through-holes and operates from -35 to +75°C.
kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD8-300-3000 |
| Product Name | 8-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 8-Way |
| Connectors | SMA; SMA |
| Frequency | 300.00 to 3000.00 MHz |
| Insertion Loss | 3.00 dB |