The NPD8-300-3000-NS is an 8-way power divider/combiner for frequencies from 0.3 to 3 GHz, with a maximum insertion loss of 2.6 dB, input VSWR of 1.3, output VSWR of 1.2, and minimum isolation of 20 dB. It has a 50 Ω impedance, amplitude balance of 0.3 dB max, and phase balance of ±4°. The device handles up to 30 W average power as a divider and 2 W as a combiner. It features SMA female input and N female output connectors, measures 163 × 120 × 20 mm excluding connectors, and uses four 3.4 mm through-hole mounting points. The operating temperature range is -35°C to +75°C.
kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD8-300-3000-NS |
| Product Name | 8-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 8-Way |
| Connectors | SMA (optional feature); Type N (optional feature); SMA, N |
| Frequency | 300.00 to 3000.00 MHz |
| Insertion Loss | 2.60 dB |