The NPD8-30-3000-2-S is an 8-way resistive power divider designed for frequencies from 0.03 to 3 GHz with a 2 W average power rating, 50 Ω impedance, and SMA female connectors. It measures 120 × 60 × 12 mm and weighs 211 g, with mounting via four 3.2 mm through-holes. The device has a maximum insertion loss of 18.5 dB, maximum input and output VSWR of 1.3, minimum isolation of 17 dB, maximum amplitude balance of 0.5 dB, and phase balance of ±5°. Operating temperature ranges from -35 to +75 °C.
kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD8-30-3000-2-S |
| Product Name | 8-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 8-Way |
| Connectors | SMA; SMA |
| Frequency | 30.00 to 3000.00 MHz |
| Insertion Loss | 18.50 dB |