The NPD8-2400-6000-30-S is an 8-way power divider/combiner operating from 2.4 to 6 GHz with a maximum insertion loss of 1.5 dB, input VSWR of 1.35, output VSWR of 1.22, and minimum isolation of 20 dB. It maintains an amplitude balance of 0.4 dB max and phase balance of ±4°, with 50 Ω impedance. The device handles up to 30 W average power as a divider and 2 W as a combiner. Mounting is via four 2.8 mm through-holes, using SMA female connectors, with physical dimensions of 63 × 108 × 10 mm. Operating temperature ranges from -45 to +85 °C.
kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD8-2400-6000-30-S |
| Product Name | 8-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 8-Way |
| Connectors | SMA; SMA |
| Frequency | 2400.00 to 6000.00 MHz |
| Insertion Loss | 1.50 dB |