The NLA-5-1000-46-15 is a low noise amplifier designed for wireless and laboratory test applications, operating from 5 to 1000 MHz with a typical gain of 46 dB and a noise figure of 1.5 dB. It delivers a 1 dB compression point of 20 dBm, operates on +5 VDC, and maintains a 50 Ω impedance. The device has input and output VSWR of 2:1 typical, and can handle a maximum RF input power of -20 dBm. It is housed in a 44 × 30 × 15 mm enclosure with SMA female RF connectors and feed-through power terminals, mounted via four 2.2 mm through-holes, and operates within a temperature range of -10 to +50°C.
kTB Solutions supplies Low Noise Amplifiers from DC to 110GHz, and the noise figure can be as low as 0.7 dB.
Features:
Applications:
Low Noise Amplifiers Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | NLA-5-1000-46-15 |
| Product Name | Low Noise Amplifiers |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 5 to 1000 MHz |
| Minimum Gain | 46 dB |
| Maximum Gain | 46 dB |