The NLA-30-6000-25-50 is a low noise amplifier designed for broadband applications such as wireless communication, receivers, laboratory testing, and radar. It operates from 0.03 to 6 GHz with a minimum gain of 25 dB, a maximum noise figure of 5 dB, and a 1 dB compression point of +10 dBm. The device requires +5 VDC at 150 mA, presents a 50 Ω impedance, and has a maximum input power of +10 dBm. It features SMA female connectors, measures 50 × 30 × 15 mm excluding connectors, and is mounted via four 2.2 mm through-holes. Operating temperature ranges from -20 °C to +50 °C, with non-operating temperatures from -40 °C to +85 °C. Weight is 200 g maximum.
kTB Solutions supplies Low Noise Amplifiers from DC to 110GHz, and the noise figure can be as low as 0.7 dB.
Features:
Applications:
Low Noise Amplifiers Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | NLA-30-6000-25-50 |
| Product Name | Low Noise Amplifiers |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 30 to 6000 MHz |
| Minimum Gain | 25 dB |
| Maximum Gain | 25 dB |
| Output Power | 10 dBm |