kTB Solutions RF Cables And RF Cable Assemblies NH160

Description
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost. Features: Low Insertion Loss High Phase Stablity High Power High Durability Applications: Laboratory Test Avionics Phase-array Radar Satellite Communication
Request a Quote
Description
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost. Features: Low Insertion Loss High Phase Stablity High Power High Durability Applications: Laboratory Test Avionics Phase-array Radar Satellite Communication
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NH160 is a flexible RF cable assembly designed for applications requiring phase stability and low PIM, such as phased-array radar and equipment interconnections, operating from DC to 18 GHz with a 50 Ω impedance. It features a 1.60 mm outer diameter, a minimum bend radius of 6.0 mm for installation and 16.0 mm for repeated bending, and a weight of 5 g/m. The cable uses silver-plated copper conductors, PTFE dielectric, and PFA jacket, with 90 dB minimum shielding effectiveness and a voltage withstand of 300 VDC. It operates from -55 °C to +165 °C and has a velocity of propagation of 70%. Attenuation ranges from 73.8 dB/100 m at 0.3 GHz to 584.7 dB/100 m at 18 GHz, with average power handling decreasing from 150 W at 0.3 GHz to 19 W at 18 GHz.

Datasheet Summary
Powered by GS/AI

NH160 is a flexible RF cable assembly designed for applications requiring phase stability and low PIM, such as phased-array radar and equipment interconnections, operating from DC to 18 GHz with a 50 Ω impedance. It features a 1.60 mm outer diameter, a minimum bend radius of 6.0 mm for installation and 16.0 mm for repeated bending, and a weight of 5 g/m. The cable uses silver-plated copper conductors, PTFE dielectric, and PFA jacket, with 90 dB minimum shielding effectiveness and a voltage withstand of 300 VDC. It operates from -55 °C to +165 °C and has a velocity of propagation of 70%. Attenuation ranges from 73.8 dB/100 m at 0.3 GHz to 584.7 dB/100 m at 18 GHz, with average power handling decreasing from 150 W at 0.3 GHz to 19 W at 18 GHz.

Suppliers

Company
Product
Description
Supplier Links
RF Cables And RF Cable Assemblies - NH160 - kTB Solutions
San Jose, CA, United States
RF Cables And RF Cable Assemblies
NH160
RF Cables And RF Cable Assemblies NH160
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost. Features: Low Insertion Loss High Phase Stablity High Power High Durability Applications: Laboratory Test Avionics Phase-array Radar Satellite Communication

Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost.


Features:

  • Low Insertion Loss
  • High Phase Stablity
  • High Power
  • High Durability

Applications:

  • Laboratory Test
  • Avionics
  • Phase-array Radar
  • Satellite Communication
Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category Cable Assemblies
Product Number NH160
Product Name RF Cables And RF Cable Assemblies
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - RG316 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
RF Cables And RF Cable Assemblies - NT110 - kTB Solutions
Specs
Application RF
Connector Type 1.0mm
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
RF Cables And RF Cable Assemblies - NAM0-85-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
RF Cables And RF Cable Assemblies - NZ1200 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details