kTB Solutions Terminations NCT1850

Description
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR High Power Broadband Applications: Transmitters Antennas Laboratory Test Impedance Matching Terminations Brochure
Request a Quote
Description
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR High Power Broadband Applications: Transmitters Antennas Laboratory Test Impedance Matching Terminations Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCT1850 is a coaxial termination designed for DC to 18 GHz applications, offering 50 W average power handling at 25°C, derated linearly to 2.5 W at 120°C, with a 50 Ω impedance and VSWR up to 1.40 across its frequency range. It is available with N or SMA connectors in male or female configurations and mounted in a cylindrical package measuring 64 mm in diameter by 70 mm in length. The operating temperature range is -55°C to +125°C.

Datasheet Summary
Powered by GS/AI

The NCT1850 is a coaxial termination designed for DC to 18 GHz applications, offering 50 W average power handling at 25°C, derated linearly to 2.5 W at 120°C, with a 50 Ω impedance and VSWR up to 1.40 across its frequency range. It is available with N or SMA connectors in male or female configurations and mounted in a cylindrical package measuring 64 mm in diameter by 70 mm in length. The operating temperature range is -55°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Terminations - NCT1850 - kTB Solutions
San Jose, CA, United States
Terminations
NCT1850
Terminations NCT1850
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR High Power Broadband Applications: Transmitters Antennas Laboratory Test Impedance Matching Terminations Brochure

kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications.


Features:

  • Low VSWR
  • High Power
  • Broadband

Applications:

  • Transmitters
  • Antennas
  • Laboratory Test
  • Impedance Matching

Terminations Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Terminations
Product Number NCT1850
Product Name Terminations
Connector Type SMA; N, SMA
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT2602 - kTB Solutions
Specs
Connector Type SMA; SMA
Frequency Range 0.0 to 26500 MHz
Power 2 watts
View Details
Terminations - NCT4002 - kTB Solutions
Specs
Connector Type SMA; SMP; 2.92mm, SSMA, SMP, SSMP
Frequency Range 0.0 to 40000 MHz
Power 2 watts
View Details
Terminations - NCT18K3 - kTB Solutions
Specs
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
Power 300 watts
View Details
Terminations - NCT6702 - kTB Solutions
Specs
Connector Type 1.85mm; 1.85mm
Frequency Range 0.0 to 67000 MHz
Power 2 watts
View Details