The NCI6060E series is a range of coaxial isolators covering 20 to 400 MHz, designed for high-power applications such as wireless, radar, and laboratory testing. It features high isolation, low insertion loss, and low VSWR. The package measures 60×60×25.5 mm with four M4 mounting holes. Power ratings range from 50 to 100 W forward and 10 to 100 W reverse, depending on frequency band. Connectors are SMA or N type. Operating temperature ranges from -20°C to +70°C, with some variants limited to 0°C to +60°C. Built-in resistors assist with heat dissipation.
kTB Solutions supplies broadband and high power coaxial isolators in a broad range from 10MHz to 26.5GHz. Our coaxial isolators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NCI6060E |
| Product Name | Coaxial Isolators |
| Component | Isolator |