The NCI5258E series comprises coaxial isolators designed for high-power, high-isolation applications in wireless, radar, and laboratory test environments, operating across frequency bands from 160 to 330 MHz. The units feature insertion loss as low as 0.20 dB, isolation up to 23.0 dB, and VSWR as low as 1.20. They support a maximum forward power of 500 W and reverse power between 10 and 100 W, with SMA or N connectors and an operating temperature range of -30°C to +70°C. The mechanical dimensions are 52×57.5×22 mm, mounted via three 3 mm through-holes.
kTB Solutions supplies broadband and high power coaxial isolators in a broad range from 10MHz to 26.5GHz. Our coaxial isolators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NCI5258E |
| Product Name | Coaxial Isolators |
| Component | Isolator |