The NCI2528X is a coaxial isolator designed for high-power and high-isolation applications in wireless, radar, and laboratory test systems, operating within the 2900 to 3500 MHz frequency range. It features a maximum insertion loss of 0.60 dB, a minimum isolation of 17 dB, and a VSWR of 1.35, with an input power handling of 100 W and reverse power tolerance of 20 W. The device uses an SMA female connector and is housed in a compact 25.4 × 28.5 × 15 mm enclosure with three through-hole mounting points. It operates reliably from -30°C to +70°C.
kTB Solutions supplies broadband and high power coaxial isolators in a broad range from 10MHz to 26.5GHz. Our coaxial isolators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NCI2528X |
| Product Name | Coaxial Isolators |
| Component | Isolator |