The NCI1622B is a coaxial isolator series covering 6 to 18 GHz, designed for high-power applications such as wireless, radar, and laboratory testing, with low insertion loss and high isolation. It features an SMA connector, operates from 0°C to +60°C, and is mounted via three M2 holes with a depth of 5 mm. The package measures 16 × 21.5 × 14 mm. Forward power ratings vary by model up to 30 W, reverse power is rated at 10 W, and VSWR ranges from 1.40 to 2.00 depending on frequency band.
kTB Solutions supplies broadband and high power coaxial isolators in a broad range from 10MHz to 26.5GHz. Our coaxial isolators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NCI1622B |
| Product Name | Coaxial Isolators |
| Component | Isolator |