The NCHA104 is a conical horn antenna designed for microwave applications in the 9.97 to 13.7 GHz range, with gain options of 15, 18, 20, or 22 dB and a maximum VSWR of 1.25. It features a C104 mechanical interface and offers 3 dB beamwidths of 33°, 23°, 17°, or 12° depending on gain. Physical dimensions vary with gain: for 15 dB gain, A is 55 mm and B is 50 mm; for 22 dB gain, A is 150 mm and B is 220 mm, all with a tolerance of ±0.2 mm. Applications include wireless, transceiver systems, laboratory testing, and broadcast.
kTB Solutions supplies conical horn antennas cover the frequency range upto 116GHz. We offer standard gain horn antennas of the gain 10dB, 12dB, 15dB, 20dB, 25dB, as well as customized conical horn antennas according to customers requirements.
Features:
Applications:
Conical Horn Antennas Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Waveguide Components |
| Product Number | NCHA104 |
| Product Name | Conical Horn Antennas |
| Component Type | Gain Horn |