The NCG-FB-A220-1 is a SSMP female connector designed for microwave and radar applications up to 67 GHz, with a 50 Ω impedance, maximum VSWR of 1.5, and a dielectric impedance of at least 5000 MΩ. It is rated for 500 VDC dielectric withstand voltage and mates with NA220 cable. The outer conductor is made of beryllium copper. The connector has a tolerance of ±0.2 mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCG-FB-A220-1 |
| Product Name | Cable Connectors |
| Connector Type | SMP |