The NBM-50000-77000 is a balanced mixer designed for RF and LO frequencies from 50 to 77 GHz, with an IF range of DC to 20 GHz. It features a typical conversion loss of 10 dB and a maximum conversion loss of 12 dB, driven by a local oscillator input power of 13 dBm typical (20 dBm maximum). The mixer uses WR-15 (UG-385/U) connectors for RF and LO ports and SMA female connectors for the IF port. Its mechanical tolerance is ±0.5 mm (±0.02 in).
kTB Solutions supplies balanced-mixers work from 10MHz to 110GHz. Our balanced-mixers are widely used in many applications.
Features:
Applications:
Balanced Mixers Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Mixers |
| Product Number | NBM-50000-77000 |
| Product Name | Balanced Mixers |
| RF | 50000 to 77000 MHz |