The NBM-18000-40000 is a balanced mixer designed for RF frequencies from 18 to 40 GHz, with LO input from 26 to 33 GHz and IF output from 6 to 8 GHz. It features a typical conversion loss of 10 dB, isolation of 41 dB between LO and RF, 32 dB between LO and IF, and 17 dB between RF and IF, with a maximum RF/IF input power of 15 dBm and LO drive of 13 dBm typical. The unit uses 2.92 mm female connectors for RF and LO, and SMA female for IF, with a mechanical size of 17.5 × 16.5 × 8 mm, mounted via four 2.2 mm through-holes. It operates from -40 to +85 ℃.
kTB Solutions supplies balanced-mixers work from 10MHz to 110GHz. Our balanced-mixers are widely used in many applications.
Features:
Applications:
Balanced Mixers Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Mixers |
| Product Number | NBM-18000-40000 |
| Product Name | Balanced Mixers |
| RF | 18000 to 40000 MHz |
| LO | 26000 to 33000 MHz |
| IF | 6000 to 8000 MHz |