kTB Solutions Band Pass Filters NBF-7300-8300-40

Description
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure
Request a Quote Datasheet
Description
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filters - NBF-7300-8300-40 - kTB Solutions
San Jose, CA, United States
Band Pass Filters
NBF-7300-8300-40
Band Pass Filters NBF-7300-8300-40
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure

kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications.


Features:

  • High Stopband Rejection
  • Small Size

Applications:

  • Telecom
  • Laboratory Test
  • Receivers
  • Instrumentation

BAND PASS FILTERS Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Band Pass Filters
Product Number NBF-7300-8300-40
Product Name Band Pass Filters
Fc 7300 to 8300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filters - NBF-5640-5660-50 - kTB Solutions
Specs
Fc 5640 to 5660 MHz
Insertion Loss 0.6000 dB
VSWR 1.3 :1
View Details
Band Pass Filters - NBF-27485-31315-50 - kTB Solutions
Specs
Fc 27485 to 31315 MHz
Insertion Loss 2 dB
VSWR 1.5 :1
View Details
Band Pass Filters - NBF-24000-33000-60 - kTB Solutions
Specs
Fc 24000 to 33000 MHz
Insertion Loss 2 dB
VSWR 1.8 :1
View Details
Band Pass Filters - NBF-24000-26000-35 - kTB Solutions
Specs
Fc 24000 to 26000 MHz
Insertion Loss 2 dB
VSWR 1.5 :1
View Details