kTB Solutions Band Pass Filters NBF-9000-14000-40

Description
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure
Request a Quote
Description
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NBF-9000-14000-40 is a band pass filter covering 9 to 14 GHz with a maximum passband insertion loss of 1.5 dB and a maximum passband VSWR of 1.8. It provides at least 40 dB of stopband attenuation from DC to 8 GHz and from 15 to 23 GHz. The filter uses SMA female connectors and is mounted via four M2 through-holes. Its dimensions are 60 mm in length, 14.5 mm in width, and 9.5 mm in height. It operates from -40°C to +70°C and survives non-operating temperatures from -55°C to +85°C. The tolerance is ±0.2 mm.

Datasheet Summary
Powered by GS/AI

The NBF-9000-14000-40 is a band pass filter covering 9 to 14 GHz with a maximum passband insertion loss of 1.5 dB and a maximum passband VSWR of 1.8. It provides at least 40 dB of stopband attenuation from DC to 8 GHz and from 15 to 23 GHz. The filter uses SMA female connectors and is mounted via four M2 through-holes. Its dimensions are 60 mm in length, 14.5 mm in width, and 9.5 mm in height. It operates from -40°C to +70°C and survives non-operating temperatures from -55°C to +85°C. The tolerance is ±0.2 mm.

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filters - NBF-9000-14000-40 - kTB Solutions
San Jose, CA, United States
Band Pass Filters
NBF-9000-14000-40
Band Pass Filters NBF-9000-14000-40
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure

kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications.


Features:

  • High Stopband Rejection
  • Small Size

Applications:

  • Telecom
  • Laboratory Test
  • Receivers
  • Instrumentation

BAND PASS FILTERS Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Band Pass Filters
Product Number NBF-9000-14000-40
Product Name Band Pass Filters
Fc 9000 to 14000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filters - NBF-2025-2120-50 - kTB Solutions
Specs
Fc 2025 to 2120 MHz
Insertion Loss 2 dB
VSWR 1.3 :1
View Details
Band Pass Filters - NBF-15900-16500-40 - kTB Solutions
Specs
Fc 15900 to 16500 MHz
Insertion Loss 1.3 dB
VSWR 1.5 :1
View Details
Band Pass Filters - NBF-2700-3500-60 - kTB Solutions
Specs
Fc 2700 to 3500 MHz
Insertion Loss 0.9000 dB
VSWR 1.7 :1
View Details
Band Pass Filters - NBF-38250-38750-30 - kTB Solutions
Specs
Fc 38250 to 38750 MHz
Insertion Loss 3.49 dB
VSWR 1.5 :1
View Details