kTB Solutions Band Pass Filters NBF-5000-6000-35

Description
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure
Request a Quote
Description
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NBF-5000-6000-35 is a band pass filter designed for frequencies between 5 and 6 GHz with 35 dB stopband attenuation. It operates with a passband of 2.4 to 2.5 GHz, a maximum insertion loss of 1.5 dB, and a maximum VSWR of 1.5. The filter features SMA female connectors and is mounted via four M2 through-holes. Its dimensions are 50 × 14 × 9 mm, excluding connectors. It functions within a temperature range of -40 to +70°C and survives non-operating temperatures from -55 to +85°C.

Datasheet Summary
Powered by GS/AI

NBF-5000-6000-35 is a band pass filter designed for frequencies between 5 and 6 GHz with 35 dB stopband attenuation. It operates with a passband of 2.4 to 2.5 GHz, a maximum insertion loss of 1.5 dB, and a maximum VSWR of 1.5. The filter features SMA female connectors and is mounted via four M2 through-holes. Its dimensions are 50 × 14 × 9 mm, excluding connectors. It functions within a temperature range of -40 to +70°C and survives non-operating temperatures from -55 to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filters - NBF-5000-6000-35 - kTB Solutions
San Jose, CA, United States
Band Pass Filters
NBF-5000-6000-35
Band Pass Filters NBF-5000-6000-35
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure

kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications.


Features:

  • High Stopband Rejection
  • Small Size

Applications:

  • Telecom
  • Laboratory Test
  • Receivers
  • Instrumentation

BAND PASS FILTERS Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Band Pass Filters
Product Number NBF-5000-6000-35
Product Name Band Pass Filters
Fc 5000 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filters - NBF-38250-38750-30 - kTB Solutions
Specs
Fc 38250 to 38750 MHz
Insertion Loss 3.49 dB
VSWR 1.5 :1
View Details
Band Pass Filters - NBF-2400-2500-50 - kTB Solutions
Specs
Fc 2400 to 2500 MHz
Insertion Loss 1 dB
VSWR 1.3 :1
View Details
Band Pass Filters - NBF-24750-27750-66 - kTB Solutions
Specs
Fc 24750 to 27750 MHz
Insertion Loss 1 dB
VSWR 1.4 :1
View Details
Band Pass Filters - NBF-27485-31315-50 - kTB Solutions
Specs
Fc 27485 to 31315 MHz
Insertion Loss 2 dB
VSWR 1.5 :1
View Details