kTB Solutions Band Pass Filters NBF-2526.5-2579.5-40

Description
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure
Request a Quote
Description
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filters - NBF-2526.5-2579.5-40 - kTB Solutions
San Jose, CA, United States
Band Pass Filters
NBF-2526.5-2579.5-40
Band Pass Filters NBF-2526.5-2579.5-40
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure

kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications.


Features:

  • High Stopband Rejection
  • Small Size

Applications:

  • Telecom
  • Laboratory Test
  • Receivers
  • Instrumentation

BAND PASS FILTERS Brochure

Supplier's Site

Technical Specifications

  kTB Solutions
Product Category RF Band Pass Filters
Product Number NBF-2526.5-2579.5-40
Product Name Band Pass Filters
Fc 2526 to 2580 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filters - NBF-27700-28300-60 - kTB Solutions
Specs
Fc 27700 to 28300 MHz
Insertion Loss 1.2 dB
VSWR 1.6 :1
View Details
Band Pass Filters - NBF-2240-2280-30 - kTB Solutions
Specs
Fc 2240 to 2280 MHz
Insertion Loss 1.1 dB
VSWR 1.25 :1
View Details
Band Pass Filters - NBF-6867.2-7500-30 - kTB Solutions
Specs
Fc 6867 to 7500 MHz
Insertion Loss 2 dB
VSWR 1.5 :1
View Details
Band Pass Filters - NBF-26300-26900-40 - kTB Solutions
Specs
Fc 26300 to 26900 MHz
Insertion Loss 0.6000 dB
VSWR 1.5 :1
View Details