NASU is a series of coaxial adapters converting between SMA and SSMB connectors, designed for wireless, transmitter, laboratory test, and radar applications with a frequency range of DC to 6 GHz and a maximum VSWR of 1.2. The adapters have a 50 Ω impedance, gold-plated brass outer conductor, PTFE dielectric, and gold-plated beryllium copper inner conductor. They support 500 mating cycles and operate from -55 to +165 °C. The mechanical tolerance is ±0.2 mm. Packaging options include SMA(m) to SSMB(f), SMA(f) to SSMB(m), and SMA(f) to SSMB(f), with outlines A, B, and C respectively.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NASU |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 6.000 GHz |