NAM0-85-U is an RF cable armor designed for durable, flexible protection in applications such as satellite communication and laboratory testing. It features a stainless steel spring with an inner diameter of 8.5±0.1mm, outer conductor coverage of at least 90%, and a PUR jacket. The armor has a minimum installation bend radius of 60mm and a repeated bend radius of 150mm, with a right-hand spring spiral. It operates from -40°C to +80°C and is waterproof and oilproof. The total outer diameter is 14.2±0.15mm.
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | NAM0-85-U |
| Product Name | RF Cables And RF Cable Assemblies |
| Application | RF |