NAM0-80-N is an RF cable armor designed for long flex life in applications such as satellite communication and laboratory testing. It has a spiral spring construction with an inner diameter of 8.00±0.1mm, outer conductor coverage of at least 90%, and is made from stainless steel wire and tin-plated braid with a PTFE inner jacket and nylon outer jacket in blue and black. The installation bend radius is 60mm, and the repeated bend radius is 120mm. It operates from -40°C to +105°C and is not waterproof or oilproof.
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | NAM0-80-N |
| Product Name | RF Cables And RF Cable Assemblies |
| Application | RF |