kTB Solutions RF Cables And RF Cable Assemblies NAM0-62-P

Description
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost. Features: Low Insertion Loss High Phase Stablity High Power High Durability Applications: Laboratory Test Avionics Phase-array Radar Satellite Communication
Request a Quote
Description
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost. Features: Low Insertion Loss High Phase Stablity High Power High Durability Applications: Laboratory Test Avionics Phase-array Radar Satellite Communication
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NAM0-62-P is an RF cable armor designed for long flex life and high durability in applications such as satellite communication. It features a stainless steel spring with an inner diameter of 6.20±0.1mm, a wire diameter of 0.7±0.05mm, and a spring zero load pitch of 1.0mm. The assembly has a minimum 90% outer conductor coverage, with an inner jacket of PTFE (white) and an outer jacket of PTFE (purple and black). The installation bend radius is 50mm, and the repeated bend radius is 100mm. The operating temperature range is -40°C to +165°C. It is not waterproof or oilproof. The spring spiral direction is right-handed.

Datasheet Summary
Powered by GS/AI

NAM0-62-P is an RF cable armor designed for long flex life and high durability in applications such as satellite communication. It features a stainless steel spring with an inner diameter of 6.20±0.1mm, a wire diameter of 0.7±0.05mm, and a spring zero load pitch of 1.0mm. The assembly has a minimum 90% outer conductor coverage, with an inner jacket of PTFE (white) and an outer jacket of PTFE (purple and black). The installation bend radius is 50mm, and the repeated bend radius is 100mm. The operating temperature range is -40°C to +165°C. It is not waterproof or oilproof. The spring spiral direction is right-handed.

Suppliers

Company
Product
Description
Supplier Links
RF Cables And RF Cable Assemblies - NAM0-62-P - kTB Solutions
San Jose, CA, United States
RF Cables And RF Cable Assemblies
NAM0-62-P
RF Cables And RF Cable Assemblies NAM0-62-P
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost. Features: Low Insertion Loss High Phase Stablity High Power High Durability Applications: Laboratory Test Avionics Phase-array Radar Satellite Communication

Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost.


Features:

  • Low Insertion Loss
  • High Phase Stablity
  • High Power
  • High Durability

Applications:

  • Laboratory Test
  • Avionics
  • Phase-array Radar
  • Satellite Communication
Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category Cable Assemblies
Product Number NAM0-62-P
Product Name RF Cables And RF Cable Assemblies
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - RG223 - kTB Solutions
Specs
Application RF
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
RF Cables And RF Cable Assemblies - NB1350 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
RF Cables And RF Cable Assemblies - NAM0-62-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
RF Cables And RF Cable Assemblies - ND250 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details