RG223 is a flexible RF cable assembly designed for interconnect applications up to 6 GHz with a 50 Ω impedance. It features a silver-plated copper inner conductor, polyethylene dielectric, dual silver-plated copper braid shields, and a PVC jacket, with a bend radius of 25 mm and operating temperature range of -20°C to +80°C. The cable has a velocity of propagation of 66%, capacitance of 100 pF/m, and voltage withstand of 1400 VDC. Attenuation ranges from 14 dB/100 m at 50 MHz to 145 dB/100 m at 6 GHz. Connectors include SMA, MMCX, MCX, BNC, and SMB, each with specified VSWR ratings up to 6 GHz.
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | RG223 |
| Product Name | RF Cables And RF Cable Assemblies |
| Application | RF |