kTB Solutions RF Cables And RF Cable Assemblies NA810

Description
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost. Features: Low Insertion Loss High Phase Stablity High Power High Durability Applications: Laboratory Test Avionics Phase-array Radar Satellite Communication
Request a Quote
Description
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost. Features: Low Insertion Loss High Phase Stablity High Power High Durability Applications: Laboratory Test Avionics Phase-array Radar Satellite Communication
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NA810 is a flexible RF cable assembly designed for low-loss, phase-stable signal transmission in applications such as phased-array radar, satellite communication, and avionics. It operates from DC to 18 GHz with a 50 Ω impedance, 83% velocity of propagation, and 90 dB minimum shielding effectiveness. The cable has a maximum phase stability of 750 PPM over -55°C to +85°C and a PIM of -155 dBc. Its construction includes a silver-plated copper inner conductor, low-density PTFE dielectric, and PFA jacket, with an outer diameter of 8.10 mm. The minimum bend radius is 40.0 mm for installation and 81.0 mm for repeated bending. It supports a voltage withstand of 2500 VDC and operates from -55°C to +165°C. The cable weighs 140 g/m.

Datasheet Summary
Powered by GS/AI

The NA810 is a flexible RF cable assembly designed for low-loss, phase-stable signal transmission in applications such as phased-array radar, satellite communication, and avionics. It operates from DC to 18 GHz with a 50 Ω impedance, 83% velocity of propagation, and 90 dB minimum shielding effectiveness. The cable has a maximum phase stability of 750 PPM over -55°C to +85°C and a PIM of -155 dBc. Its construction includes a silver-plated copper inner conductor, low-density PTFE dielectric, and PFA jacket, with an outer diameter of 8.10 mm. The minimum bend radius is 40.0 mm for installation and 81.0 mm for repeated bending. It supports a voltage withstand of 2500 VDC and operates from -55°C to +165°C. The cable weighs 140 g/m.

Suppliers

Company
Product
Description
Supplier Links
RF Cables And RF Cable Assemblies - NA810 - kTB Solutions
San Jose, CA, United States
RF Cables And RF Cable Assemblies
NA810
RF Cables And RF Cable Assemblies NA810
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost. Features: Low Insertion Loss High Phase Stablity High Power High Durability Applications: Laboratory Test Avionics Phase-array Radar Satellite Communication

Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost.


Features:

  • Low Insertion Loss
  • High Phase Stablity
  • High Power
  • High Durability

Applications:

  • Laboratory Test
  • Avionics
  • Phase-array Radar
  • Satellite Communication
Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category Cable Assemblies
Product Number NA810
Product Name RF Cables And RF Cable Assemblies
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NA780 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
RF Cables And RF Cable Assemblies - NA550 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
RF Cables And RF Cable Assemblies - ND250 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details
RF Cables And RF Cable Assemblies - NY460 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details