KSB AG Horizontal Submersible Agitator Amaprop

Description
Design Horizontal submersible agitator with self-cleaning ECB propeller, close- coupled design, equipped with coaxial spur gear, explosion protection to ATEX II G2 T3 or T4. Applications In environmental engineering, particulary for circulating, keeping in suspension and inducing flow in municipal and industrial wastewater and sludges; in nitrification and denitrification tanks, activatedsludge tanks, mixing tanks, final storage tanks, biological phosphate elimination tanks, flocculation tanks and in biogas applications. Overview of technical data Type of bearing Rolling element bearings Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 230V; 400V; 500V; 690 V; 3~ Explosion protection ATEX II 2G T4; ATEX II 2G T3 Type of coupling Gear Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 40 °C Pump set location Wet well Self-cleaning Yes eClass assignment 36410000; 36410106 Installation position Horizontal Shaft seal type Mechanical seal Main applications Waste water / sewage Maximum drive rating 6, 50 kW Type of installation Stationary Minimum propeller diameter 2. 500 mm Maximum speed of rotation 120 1/min
Description
Design Horizontal submersible agitator with self-cleaning ECB propeller, close- coupled design, equipped with coaxial spur gear, explosion protection to ATEX II G2 T3 or T4. Applications In environmental engineering, particulary for circulating, keeping in suspension and inducing flow in municipal and industrial wastewater and sludges; in nitrification and denitrification tanks, activatedsludge tanks, mixing tanks, final storage tanks, biological phosphate elimination tanks, flocculation tanks and in biogas applications. Overview of technical data Type of bearing Rolling element bearings Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 230V; 400V; 500V; 690 V; 3~ Explosion protection ATEX II 2G T4; ATEX II 2G T3 Type of coupling Gear Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 40 °C Pump set location Wet well Self-cleaning Yes eClass assignment 36410000; 36410106 Installation position Horizontal Shaft seal type Mechanical seal Main applications Waste water / sewage Maximum drive rating 6, 50 kW Type of installation Stationary Minimum propeller diameter 2. 500 mm Maximum speed of rotation 120 1/min

Suppliers

Company
Product
Description
Supplier Links
Horizontal Submersible Agitator - Amaprop - KSB AG
Frankenthal, Germany
Horizontal Submersible Agitator
Amaprop
Horizontal Submersible Agitator Amaprop
Design Horizontal submersible agitator with self-cleaning ECB propeller, close- coupled design, equipped with coaxial spur gear, explosion protection to ATEX II G2 T3 or T4. Applications In environmental engineering, particulary for circulating, keeping in suspension and inducing flow in municipal and industrial wastewater and sludges; in nitrification and denitrification tanks, activatedsludge tanks, mixing tanks, final storage tanks, biological phosphate elimination tanks, flocculation tanks and in biogas applications. Overview of technical data Type of bearing Rolling element bearings Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 230V; 400V; 500V; 690 V; 3~ Explosion protection ATEX II 2G T4; ATEX II 2G T3 Type of coupling Gear Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 40 °C Pump set location Wet well Self-cleaning Yes eClass assignment 36410000; 36410106 Installation position Horizontal Shaft seal type Mechanical seal Main applications Waste water / sewage Maximum drive rating 6, 50 kW Type of installation Stationary Minimum propeller diameter 2. 500 mm Maximum speed of rotation 120 1/min

Design
Horizontal submersible agitator with self-cleaning ECB propeller, close- coupled design, equipped with coaxial spur gear, explosion protection to ATEX II G2 T3 or T4.
Applications
In environmental engineering, particulary for circulating, keeping in suspension and inducing flow in municipal and industrial wastewater and sludges; in nitrification and denitrification tanks, activatedsludge tanks, mixing tanks, final storage tanks, biological phosphate elimination tanks, flocculation tanks and in biogas applications.

Overview of technical data

Type of bearing

Rolling element bearings

Drive

Electric motor

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Connection to power supply

230V; 400V; 500V; 690 V; 3~

Explosion protection

ATEX II 2G T4; ATEX II 2G T3

Type of coupling

Gear

Type of lubrication

Pressurized oil lubrication

Max. permissible fluid temperature

40 °C

Pump set location

Wet well

Self-cleaning

Yes

eClass assignment

36410000; 36410106

Installation position

Horizontal

Shaft seal type

Mechanical seal

Main applications

Waste water / sewage

Maximum drive rating

6, 50 kW

Type of installation

Stationary

Minimum propeller diameter

2. 500 mm

Maximum speed of rotation

120 1/min
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Mixers
Product Number Amaprop
Product Name Horizontal Submersible Agitator
Applications / Industry Water / Wastewater Treatment
Features Continuous; Explosion Proof
Media Type Liquids; Liquid with Suspended Solids
Mixer Type Agitators
Unlock Full Specs
to access all available technical data

Similar Products

55 Gallon Drum Agitator -  - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 0.6684 to 7.35 cubic feet (18.93 to 208 liters)
View Details
Batch Coater - Rollo-Mixer® Mk IX - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities Coating; De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - C-5-3 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 103800 GPH (109146 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details