Design
Horizontal submersible mixer with self-cleaning ECB propeller, closecoupled design, direct drive, explosion protection to ATEX II G2 T3 or T4.
Applications
Handling of municipal and industrial waste water and sludges, also in environmental engineering (biogas plants, etc.).
Overview of technical data
|
Type of bearing | Rolling element bearings |
|
Drive | Electric motor |
|
Drive frequency | 50 Hz |
|
Type of drive | Electric motor |
|
Drive voltage | Low voltage |
|
Connection to power supply | 400 V, 3~ |
|
Explosion protection | ATEX II G2 T3 |
|
Type of coupling | Direct |
|
Type of lubrication | Pressurized oil lubrication |
|
Max. permissible fluid temperature | 40 °C |
|
Pump set location | Wet well |
|
Self-cleaning | Yes |
|
eClass assignment | 36410000; 36410106 |
|
Installation position | Horizontal |
|
Shaft seal type | Mechanical seal |
|
Main applications | Waste water / sewage |
|
Maximum drive rating | 13 kW |
|
Type of installation | Stationary |
|
Minimum propeller diameter | 600 mm |
|
Maximum speed of rotation | 1. 400 1/min |
| KSB AG | |
|---|---|
| Product Category | Industrial Mixers |
| Product Number | Amamix |
| Product Name | Horizontal Submersible Mixer |
| Applications / Industry | Water / Wastewater Treatment |
| Features | Continuous; Explosion Proof |
| Media Type | Liquids; Liquid with Suspended Solids |
| Mixer Type | Propellor |