KRYTAR, Inc. Power Divider 6020180-Q-1006 6020180-Q-1006

Description
KRYTAR MLDD 2-way power dividers lend themselves to emerging wireless ultra-broadband designs and many test and measurement applications. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 2-way power dividers are a new class of patented directional devices. KRYTAR now offers a wide selection of components for your quantum/cryogenic designs – using materials optimized for extreme cold temperature operating environments. Our products are well known for meeting the tightest specifications without compromise. KRYTAR power dividers are passive devices used to perform many functions, including splitting or combining signals in amplifiers, switching circuits, and antenna beamforming networks used in a wide range of commercial and military applications where power or frequency needs to be monitored, leveled, alarmed or controlled. KRYTAR’s power divider is uniquely designed for temperature applications of cryogenic to +85° C. Contact the factory for additional temperature information. KRYTAR’s MLDD 2-way power divider, Model 6020180-Q-1006, offers high performance over the broadband frequency range of 2.0 to 18.0 GHz (S thru Ku-Bands) in a compact, lightweight package. KRYTAR’s technological advances provide excellent operating performance of this new 2-way unit. Model 6020180-Q-1006 covers the full frequency range from 2.0 to 18.0 GHz with >19 dB Isolation and ±0.3 dB of maximum Amplitude Tracking, with maximum Phase Tracking is ±6 degrees. The 2-way divider exhibits Insertion Loss of <1.1 dB across the full frequency range. Maximum VSWR is 1.45. Input power rating is 10 watts with 2:1 load VSWRs. Units with tighter amplitude and Phase Tracking specifications can be supplied. Contact the factory with your requirements. The power divider is a compact package measuring just 2.25 inches (L) x 1.00 inches (W) x 0.52 inches (H), weighs only 2-ounces, and comes with standard 3.5-mm coaxial female connectors. KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. The power divider offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, radio astronomy, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can also be manufactured to meet military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR MLDD 2-way power dividers lend themselves to emerging wireless ultra-broadband designs and many test and measurement applications. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 2-way power dividers are a new class of patented directional devices. KRYTAR now offers a wide selection of components for your quantum/cryogenic designs – using materials optimized for extreme cold temperature operating environments. Our products are well known for meeting the tightest specifications without compromise. KRYTAR power dividers are passive devices used to perform many functions, including splitting or combining signals in amplifiers, switching circuits, and antenna beamforming networks used in a wide range of commercial and military applications where power or frequency needs to be monitored, leveled, alarmed or controlled. KRYTAR’s power divider is uniquely designed for temperature applications of cryogenic to +85° C. Contact the factory for additional temperature information. KRYTAR’s MLDD 2-way power divider, Model 6020180-Q-1006, offers high performance over the broadband frequency range of 2.0 to 18.0 GHz (S thru Ku-Bands) in a compact, lightweight package. KRYTAR’s technological advances provide excellent operating performance of this new 2-way unit. Model 6020180-Q-1006 covers the full frequency range from 2.0 to 18.0 GHz with >19 dB Isolation and ±0.3 dB of maximum Amplitude Tracking, with maximum Phase Tracking is ±6 degrees. The 2-way divider exhibits Insertion Loss of <1.1 dB across the full frequency range. Maximum VSWR is 1.45. Input power rating is 10 watts with 2:1 load VSWRs. Units with tighter amplitude and Phase Tracking specifications can be supplied. Contact the factory with your requirements. The power divider is a compact package measuring just 2.25 inches (L) x 1.00 inches (W) x 0.52 inches (H), weighs only 2-ounces, and comes with standard 3.5-mm coaxial female connectors. KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. The power divider offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, radio astronomy, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can also be manufactured to meet military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Divider 6020180-Q-1006 - 6020180-Q-1006 - KRYTAR, Inc.
Sunnyvale, CA, United States
Power Divider 6020180-Q-1006
6020180-Q-1006
Power Divider 6020180-Q-1006 6020180-Q-1006
KRYTAR MLDD 2-way power dividers lend themselves to emerging wireless ultra-broadband designs and many test and measurement applications. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 2-way power dividers are a new class of patented directional devices. KRYTAR now offers a wide selection of components for your quantum/cryogenic designs – using materials optimized for extreme cold temperature operating environments. Our products are well known for meeting the tightest specifications without compromise. KRYTAR power dividers are passive devices used to perform many functions, including splitting or combining signals in amplifiers, switching circuits, and antenna beamforming networks used in a wide range of commercial and military applications where power or frequency needs to be monitored, leveled, alarmed or controlled. KRYTAR’s power divider is uniquely designed for temperature applications of cryogenic to +85° C. Contact the factory for additional temperature information. KRYTAR’s MLDD 2-way power divider, Model 6020180-Q-1006, offers high performance over the broadband frequency range of 2.0 to 18.0 GHz (S thru Ku-Bands) in a compact, lightweight package. KRYTAR’s technological advances provide excellent operating performance of this new 2-way unit. Model 6020180-Q-1006 covers the full frequency range from 2.0 to 18.0 GHz with >19 dB Isolation and ±0.3 dB of maximum Amplitude Tracking, with maximum Phase Tracking is ±6 degrees. The 2-way divider exhibits Insertion Loss of <1.1 dB across the full frequency range. Maximum VSWR is 1.45. Input power rating is 10 watts with 2:1 load VSWRs. Units with tighter amplitude and Phase Tracking specifications can be supplied. Contact the factory with your requirements. The power divider is a compact package measuring just 2.25 inches (L) x 1.00 inches (W) x 0.52 inches (H), weighs only 2-ounces, and comes with standard 3.5-mm coaxial female connectors. KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. The power divider offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, radio astronomy, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can also be manufactured to meet military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR MLDD 2-way power dividers lend themselves to emerging wireless ultra-broadband designs and many test and measurement applications. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 2-way power dividers are a new class of patented directional devices.

KRYTAR now offers a wide selection of components for your quantum/cryogenic designs – using materials optimized for extreme cold temperature operating environments. Our products are well known for meeting the tightest specifications without compromise. KRYTAR power dividers are passive devices used to perform many functions, including splitting or combining signals in amplifiers, switching circuits, and antenna beamforming networks used in a wide range of commercial and military applications where power or frequency needs to be monitored, leveled, alarmed or controlled. KRYTAR’s power divider is uniquely designed for temperature applications of cryogenic to +85° C. Contact the factory for additional temperature information.

KRYTAR’s MLDD 2-way power divider, Model 6020180-Q-1006, offers high performance over the broadband frequency range of 2.0 to 18.0 GHz (S thru Ku-Bands) in a compact, lightweight package.

KRYTAR’s technological advances provide excellent operating performance of this new 2-way unit. Model 6020180-Q-1006 covers the full frequency range from 2.0 to 18.0 GHz with >19 dB Isolation and ±0.3 dB of maximum Amplitude Tracking, with maximum Phase Tracking is ±6 degrees. The 2-way divider exhibits Insertion Loss of <1.1 dB across the full frequency range. Maximum VSWR is 1.45. Input power rating is 10 watts with 2:1 load VSWRs. Units with tighter amplitude and Phase Tracking specifications can be supplied. Contact the factory with your requirements.

The power divider is a compact package measuring just 2.25 inches (L) x 1.00 inches (W) x 0.52 inches (H), weighs only 2-ounces, and comes with standard 3.5-mm coaxial female connectors.

KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. The power divider offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, radio astronomy, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can also be manufactured to meet military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 6020180-Q-1006
Product Name Power Divider 6020180-Q-1006
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers 6040400K - 6040400K - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 4000.00 to 40000.00 MHz
Insertion Loss 2.10 dB
View Details
2-Way Power Dividers 6005180 - 6005180 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 500.00 to 18000.00 MHz
Insertion Loss 1.50 dB
View Details
2-Way Power Dividers 6030450 - 6030450 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 3000.00 to 45000.00 MHz
Isolation 14.00 dB
View Details
MLDD 4-Way Power Dividers 7010400K - 7010400K - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 1000.00 to 40000.00 MHz
Insertion Loss 6.50 dB
View Details