KRÜSS Scientific Drop Shape Analyzer DSA High Temperature

Description
The DSAHT Drop Shape Analyzer goes to the extreme when it comes to wetting and deformation analysis of melts and combustion residues. With temperatures up to 2000 °C in a various range of atmospheric conditions, the instrument analyzes melting substances and helps to understand the interactions that occur when melts come into contact with solid material. This knowledge supports you in optimizing combustion, firing, or coating processes in order to create stable end products, save energy during the process, or prolong the service life of your furnaces. Applications Measuring adhesion and wetting of metal slags in smelting plants Detecting reactions between the glass and refractory bricks in glass production Optimizing wetting of the carrier material by enamel coatings Investigating the changes of the green body depending on temperature and time in ceramics production
Datasheet
Description
The DSAHT Drop Shape Analyzer goes to the extreme when it comes to wetting and deformation analysis of melts and combustion residues. With temperatures up to 2000 °C in a various range of atmospheric conditions, the instrument analyzes melting substances and helps to understand the interactions that occur when melts come into contact with solid material. This knowledge supports you in optimizing combustion, firing, or coating processes in order to create stable end products, save energy during the process, or prolong the service life of your furnaces. Applications Measuring adhesion and wetting of metal slags in smelting plants Detecting reactions between the glass and refractory bricks in glass production Optimizing wetting of the carrier material by enamel coatings Investigating the changes of the green body depending on temperature and time in ceramics production
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drop Shape Analyzer - DSA High Temperature - KRÜSS Scientific
Matthews, NC, United States
Drop Shape Analyzer
DSA High Temperature
Drop Shape Analyzer DSA High Temperature
The DSAHT Drop Shape Analyzer goes to the extreme when it comes to wetting and deformation analysis of melts and combustion residues. With temperatures up to 2000 °C in a various range of atmospheric conditions, the instrument analyzes melting substances and helps to understand the interactions that occur when melts come into contact with solid material. This knowledge supports you in optimizing combustion, firing, or coating processes in order to create stable end products, save energy during the process, or prolong the service life of your furnaces. Applications Measuring adhesion and wetting of metal slags in smelting plants Detecting reactions between the glass and refractory bricks in glass production Optimizing wetting of the carrier material by enamel coatings Investigating the changes of the green body depending on temperature and time in ceramics production

The DSAHT Drop Shape Analyzer goes to the extreme when it comes to wetting and deformation analysis of melts and combustion residues. With temperatures up to 2000 °C in a various range of atmospheric conditions, the instrument analyzes melting substances and helps to understand the interactions that occur when melts come into contact with solid material. This knowledge supports you in optimizing combustion, firing, or coating processes in order to create stable end products, save energy during the process, or prolong the service life of your furnaces.

Applications

  • Measuring adhesion and wetting of metal slags in smelting plants
  • Detecting reactions between the glass and refractory bricks in glass production
  • Optimizing wetting of the carrier material by enamel coatings
  • Investigating the changes of the green body depending on temperature and time in ceramics production
Supplier's Site Datasheet

Technical Specifications

  KRÜSS Scientific
Product Category Property Testing Equipment
Product Number DSA High Temperature
Product Name Drop Shape Analyzer
Properties Analyzed Wettability / Contact Angle
Unlock Full Specs
to access all available technical data

Similar Products

Permeometer - 4301N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Display & Special Features Analog
View Details
Ethanol Blend Analyzer - InfraCal 2 ATR-E - AMETEK Spectro Scientific
Specs
Test Media Fuel / Fuel Materials
Mounting / Loading Options Benchtop or Laboratory
Display & Special Features PC Interface / Networkable; Video
View Details
Ruler Antioxidant Monitoring -  - Fluitec International
Fluitec International
Specs
Methods, Technology & Standards ASTM - D7590, D6971, D6810 and D7527; DASTM4378 D6244 and DIN - VGB M416)
Properties Analyzed Active Antioxidants
Test Media Petroleum
View Details
Melt Flow Testers -  - Instron®
Specs
Properties Analyzed Pour Point; Texture Analysis; Melt Flow Index (MFI); Processability / Plasticity
Test Media Polymers/Organics
Display & Special Features Digital; PC Interface / Networkable; SPC Software or Capability
View Details