Kroy LLC Shrink Tubing Labeling Material/ Printer Reel, 1 In; Marker Type Kroy 98-YT31-2542

Description
SHRINK TUBING LABELING MATERIAL/ PRINTER REEL, 1 IN; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:25.4mm x 30.5m; I.D. Max:-; I.D. Min:25.4mm; Shrink Ratio:3:1RoHS Compliant: Yes
Datasheet
Description
SHRINK TUBING LABELING MATERIAL/ PRINTER REEL, 1 IN; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:25.4mm x 30.5m; I.D. Max:-; I.D. Min:25.4mm; Shrink Ratio:3:1RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shrink Tubing Labeling Material/ Printer Reel, 1 In; Marker Type Kroy - 70C5232 - Newark, An Avnet Company
Chicago, IL, United States
Shrink Tubing Labeling Material/ Printer Reel, 1 In; Marker Type Kroy
70C5232
Shrink Tubing Labeling Material/ Printer Reel, 1 In; Marker Type Kroy 70C5232
SHRINK TUBING LABELING MATERIAL/ PRINTER REEL, 1 IN; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:25.4mm x 30.5m; I.D. Max:-; I.D. Min:25.4mm; Shrink Ratio:3:1RoHS Compliant: Yes

SHRINK TUBING LABELING MATERIAL/ PRINTER REEL, 1 IN; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:25.4mm x 30.5m; I.D. Max:-; I.D. Min:25.4mm; Shrink Ratio:3:1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 70C5232
Product Name Shrink Tubing Labeling Material/ Printer Reel, 1 In; Marker Type Kroy
Wire & Cable Markers Pre-printed Markers; Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 492336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide / Nylon®; Nylon 66
Diameter 0.748 inch (19 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details