Kroy LLC Shrink Tubing Labeling Material/ Reel, 0.75 In; Marker Type Kroy 98-YT31-1942

Description
SHRINK TUBING LABELING MATERIAL/ REEL, 0.75 IN; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:19.05mm x 30.5m; I.D. Max:-; I.D. Min:19.05mm; Shrink Ratio:3:1 RoHS Compliant: Yes
Description
SHRINK TUBING LABELING MATERIAL/ REEL, 0.75 IN; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:19.05mm x 30.5m; I.D. Max:-; I.D. Min:19.05mm; Shrink Ratio:3:1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Shrink Tubing Labeling Material/ Reel, 0.75 In; Marker Type Kroy - 70C5230 - Newark, An Avnet Company
Chicago, IL, United States
Shrink Tubing Labeling Material/ Reel, 0.75 In; Marker Type Kroy
70C5230
Shrink Tubing Labeling Material/ Reel, 0.75 In; Marker Type Kroy 70C5230
SHRINK TUBING LABELING MATERIAL/ REEL, 0.75 IN; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:19.05mm x 30.5m; I.D. Max:-; I.D. Min:19.05mm; Shrink Ratio:3:1 RoHS Compliant: Yes

SHRINK TUBING LABELING MATERIAL/ REEL, 0.75 IN; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:19.05mm x 30.5m; I.D. Max:-; I.D. Min:19.05mm; Shrink Ratio:3:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 70C5230
Product Name Shrink Tubing Labeling Material/ Reel, 0.75 In; Marker Type Kroy
Wire & Cable Markers Pre-printed Markers; Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
3/8 Routing and Protection TIC, Nylon, Natural - AP01TIC37N - ARKPLAS
Specs
Material Polyamide / Nylon®
Diameter 0.375 inch (9.52 mm)
View Details