Kroy LLC Shrink Tubing Labeling Material/ Reel, 0.375 In; Marker Type Kroy 98-YT31-0942

Description
SHRINK TUBING LABELING MATERIAL/ REEL, 0.375 IN; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:9.53mm x 30.5m; I.D. Max:-; I.D. Min:9.525mm; Shrink Ratio:3:1 RoHS Compliant: Yes
Description
SHRINK TUBING LABELING MATERIAL/ REEL, 0.375 IN; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:9.53mm x 30.5m; I.D. Max:-; I.D. Min:9.525mm; Shrink Ratio:3:1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Shrink Tubing Labeling Material/ Reel, 0.375 In; Marker Type Kroy - 70C5227 - Newark, An Avnet Company
Chicago, IL, United States
Shrink Tubing Labeling Material/ Reel, 0.375 In; Marker Type Kroy
70C5227
Shrink Tubing Labeling Material/ Reel, 0.375 In; Marker Type Kroy 70C5227
SHRINK TUBING LABELING MATERIAL/ REEL, 0.375 IN; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:9.53mm x 30.5m; I.D. Max:-; I.D. Min:9.525mm; Shrink Ratio:3:1 RoHS Compliant: Yes

SHRINK TUBING LABELING MATERIAL/ REEL, 0.375 IN; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:9.53mm x 30.5m; I.D. Max:-; I.D. Min:9.525mm; Shrink Ratio:3:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 70C5227
Product Name Shrink Tubing Labeling Material/ Reel, 0.375 In; Marker Type Kroy
Wire & Cable Markers Pre-printed Markers; Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details