Kroy LLC Shrink Tubing Labeling Material/ Reel, 0.187 In; Marker Type Kroy 98-YT31-0442

Description
SHRINK TUBING LABELING MATERIAL/ REEL, 0.187 IN; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:4.76mm x 30.5m; I.D. Max:-; I.D. Min:4.775mm; Shrink Ratio:3:1 RoHS Compliant: Yes
Datasheet
Description
SHRINK TUBING LABELING MATERIAL/ REEL, 0.187 IN; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:4.76mm x 30.5m; I.D. Max:-; I.D. Min:4.775mm; Shrink Ratio:3:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shrink Tubing Labeling Material/ Reel, 0.187 In; Marker Type Kroy - 90H9212 - Newark, An Avnet Company
Chicago, IL, United States
Shrink Tubing Labeling Material/ Reel, 0.187 In; Marker Type Kroy
90H9212
Shrink Tubing Labeling Material/ Reel, 0.187 In; Marker Type Kroy 90H9212
SHRINK TUBING LABELING MATERIAL/ REEL, 0.187 IN; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:4.76mm x 30.5m; I.D. Max:-; I.D. Min:4.775mm; Shrink Ratio:3:1 RoHS Compliant: Yes

SHRINK TUBING LABELING MATERIAL/ REEL, 0.187 IN; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:4.76mm x 30.5m; I.D. Max:-; I.D. Min:4.775mm; Shrink Ratio:3:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 90H9212
Product Name Shrink Tubing Labeling Material/ Reel, 0.187 In; Marker Type Kroy
Wire & Cable Markers Pre-printed Markers; Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Nylon Identification Tag Wire Ties - WTCA-ID-3-3/4 - ICO RALLY
Specs
Wire & Cable Markers Wire Tie; Tags
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details