SHRINK TUBING LABELING MATERIAL/ REEL, 0.5 IN, FULL REEL; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:12.7mm x 30.5m; I.D. Max:-; I.D. Min:12.7mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 84C8763 |
| Product Name | Shrink Tubing Labeling Material/ Reel, 0.5 In, Full Reel; Marker Type Kroy |
| Wire & Cable Markers | Pre-printed Markers; Shrink Tube Marker |