Kroy LLC Shrink Tubing Labeling Material/ Reel, 3;1, White, 6.35M X 30.5M; Marker Type Kroy 98-WT31-0642

Description
SHRINK TUBING LABELING MATERIAL/ REEL, 3;1, WHITE, 6.35M x 30.5M; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:6.35mm x 30.5m; I.D. Max:-; I.D. Min:6.35mm RoHS Compliant: Yes
Datasheet
Description
SHRINK TUBING LABELING MATERIAL/ REEL, 3;1, WHITE, 6.35M x 30.5M; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:6.35mm x 30.5m; I.D. Max:-; I.D. Min:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shrink Tubing Labeling Material/ Reel, 3;1, White, 6.35M X 30.5M; Marker Type Kroy - 27C6248 - Newark, An Avnet Company
Chicago, IL, United States
Shrink Tubing Labeling Material/ Reel, 3;1, White, 6.35M X 30.5M; Marker Type Kroy
27C6248
Shrink Tubing Labeling Material/ Reel, 3;1, White, 6.35M X 30.5M; Marker Type Kroy 27C6248
SHRINK TUBING LABELING MATERIAL/ REEL, 3;1, WHITE, 6.35M x 30.5M; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:6.35mm x 30.5m; I.D. Max:-; I.D. Min:6.35mm RoHS Compliant: Yes

SHRINK TUBING LABELING MATERIAL/ REEL, 3;1, WHITE, 6.35M x 30.5M; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:6.35mm x 30.5m; I.D. Max:-; I.D. Min:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 27C6248
Product Name Shrink Tubing Labeling Material/ Reel, 3;1, White, 6.35M X 30.5M; Marker Type Kroy
Wire & Cable Markers Pre-printed Markers; Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Individual Label - XPLCBLA1 - Hubbell Incorporated
Hubbell Incorporated
Specs
Wire & Cable Markers Pre-printed Markers
View Details