Kroy LLC Uv Wire Marker Labels, Cartridge, Black On White, 9.52Mm; Marker Type Kroy 2560116

Description
UV WIRE MARKER LABELS, CARTRIDGE, BLACK ON WHITE, 9.52MM; Marker Type:Printable; Legend:-; Marker Dimensions:9.52mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White, Black; Product Range:K Series RoHS Compliant: Yes
Datasheet
Description
UV WIRE MARKER LABELS, CARTRIDGE, BLACK ON WHITE, 9.52MM; Marker Type:Printable; Legend:-; Marker Dimensions:9.52mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White, Black; Product Range:K Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Uv Wire Marker Labels, Cartridge, Black On White, 9.52Mm; Marker Type Kroy - 35C2401 - Newark, An Avnet Company
Chicago, IL, United States
Uv Wire Marker Labels, Cartridge, Black On White, 9.52Mm; Marker Type Kroy
35C2401
Uv Wire Marker Labels, Cartridge, Black On White, 9.52Mm; Marker Type Kroy 35C2401
UV WIRE MARKER LABELS, CARTRIDGE, BLACK ON WHITE, 9.52MM; Marker Type:Printable; Legend:-; Marker Dimensions:9.52mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White, Black; Product Range:K Series RoHS Compliant: Yes

UV WIRE MARKER LABELS, CARTRIDGE, BLACK ON WHITE, 9.52MM; Marker Type:Printable; Legend:-; Marker Dimensions:9.52mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White, Black; Product Range:K Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 35C2401
Product Name Uv Wire Marker Labels, Cartridge, Black On White, 9.52Mm; Marker Type Kroy
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2053537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.354 to 4.291 inch (9 to 109 mm)
Operating Temperature -30 C (-22 F)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LWM-125 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details