Kroy LLC Self Laminating Cable Id Markers, Vinyl, White; Marker Type Kroy 2556707

Description
SELF LAMINATING CABLE ID MARKERS, VINYL, WHITE; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:K Series; Height:25.4mm RoHS Compliant: NA
Description
SELF LAMINATING CABLE ID MARKERS, VINYL, WHITE; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:K Series; Height:25.4mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Self Laminating Cable Id Markers, Vinyl, White; Marker Type Kroy - 19C7439 - Newark, An Avnet Company
Chicago, IL, United States
Self Laminating Cable Id Markers, Vinyl, White; Marker Type Kroy
19C7439
Self Laminating Cable Id Markers, Vinyl, White; Marker Type Kroy 19C7439
SELF LAMINATING CABLE ID MARKERS, VINYL, WHITE; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:K Series; Height:25.4mm RoHS Compliant: NA

SELF LAMINATING CABLE ID MARKERS, VINYL, WHITE; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:K Series; Height:25.4mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 19C7439
Product Name Self Laminating Cable Id Markers, Vinyl, White; Marker Type Kroy
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Individual Label - XPLCBLA1 - Hubbell Incorporated
Hubbell Incorporated
Specs
Wire & Cable Markers Pre-printed Markers
View Details